ORION Fans DC Brushless Fans (BLDC) OD8038-24HBIP68

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 69.4 CFM (1.94m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 69.4 CFM (1.94m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1858-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1858-ND
DC Brushless Fans (BLDC) 1053-1858-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 69.4 CFM (1.94m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 69.4 CFM (1.94m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 71Cfm, 49Db, 7.2W, 24V; Supply Voltage Vdc Orion Fans - 89AH2628 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 71Cfm, 49Db, 7.2W, 24V; Supply Voltage Vdc Orion Fans
89AH2628
Axial Fan, Ball, 71Cfm, 49Db, 7.2W, 24V; Supply Voltage Vdc Orion Fans 89AH2628
AXIAL FAN, BALL, 71CFM, 49DB, 7.2W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:49dBA; Power Rating:7.2W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL, 71CFM, 49DB, 7.2W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:49dBA; Power Rating:7.2W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 80x38mm, 24VDC, 69.3CFM, 7.2W, 0.3A, 49dBA, 4200RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 80x38mm, 24VDC, 69.3CFM, 7.2W, 0.3A, 49dBA, 4200RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1858-ND 89AH2628 OD8038-24HBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 71Cfm, 49Db, 7.2W, 24V; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 69.4 SCFM (118 m³/hr) 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 49 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO503554E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
60x60x20mm, 24 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020DHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
Axial Fans - 1442049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details