ORION Fans OD8038 'VA' Series OD8038-24HB-VXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD8038 'VA' Series - OD8038-24HB-VXC - ORION Fans
Dallas, TX, USA
OD8038 'VA' Series
OD8038-24HB-VXC
OD8038 'VA' Series OD8038-24HB-VXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
FAN;DC;VANEAXIAL;PLASTIC;24V;13W;99CFM;57DB;0.5A;6300RPM;2ball;lead;80X38MM - 70103463 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;DC;VANEAXIAL;PLASTIC;24V;13W;99CFM;57DB;0.5A;6300RPM;2ball;lead;80X38MM
70103463
FAN;DC;VANEAXIAL;PLASTIC;24V;13W;99CFM;57DB;0.5A;6300RPM;2ball;lead;80X38MM 70103463
High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST scanners and MRI machines. Frame and Impeller: PBT, UL94V-O plastic. Connection: 2× Lead wires, Red (+), Black (-) Motor: Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 50,000+ hours (40C) Contact your local Allied sales associate for the following available options: PWM, Tachometer, Alarm ,Thermal Control, IP55 Protection

High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST scanners and MRI machines.
Frame and Impeller: PBT, UL94V-O plastic.
Connection: 2× Lead wires, Red (+), Black (-)
Motor: Brushless DC, Auto Restart, Polarity Protected
Bearing System: Dual Ball Bearing
Life Expectancy (L10): 50,000+ hours (40C)
Contact your local Allied sales associate for the following available options:
PWM, Tachometer, Alarm ,Thermal Control, IP55 Protection

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, High Static Pressure, Vaneaxial, 80x38mm, 24VDC, 99CFM, 13W, 57dBA, 6300RPM, Ball Bearing, Wire Leads

DC Fans DC Fan, High Static Pressure, Vaneaxial, 80x38mm, 24VDC, 99CFM, 13W, 57dBA, 6300RPM, Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8038-24HB-VXC 70103463 OD8038-24HB-VXC
Product Name OD8038 'VA' Series FAN;DC;VANEAXIAL;PLASTIC;24V;13W;99CFM;57DB;0.5A;6300RPM;2ball;lead;80X38MM DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr)
Maximum Static Pressure 0.8100 in H2O (1.51 Torr) 0.8100 in H2O (1.51 Torr)
Maximum Sound Level 57 dbA 57 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data