Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires, Red(+), Black (-)
Motor Brushless DC, auto restart, polarity protected.
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 46.0 CFM (1.29m³/min) 2 Wire Leads
DC Fans DC Fan, 80x38mm, 12VDC, 46CFM, 0.21A, 36dBA, 3000RPM, Dual Ball Bearing, 2x Wire Leads Red (+) Black (-)
FAN AXIAL 80.5X38MM 12VDC WIRE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:45.6dBA; Power Rating:4.8W; IP Rating:- RoHS Compliant: Yes
| ORION Fans | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD8038-12MB | OD8038-12MB-ND | OD8038-12MB | OD8038-12MB | OD8038-12MB | 36AJ7794 |
| Product Name | OD8038 Series | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN DC 80X38 12V BALL, 46cfm | Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 46 SCFM (78.19 m³/hr) | 46 SCFM (78.19 m³/hr) | 46 SCFM (78.19 m³/hr) | 46 SCFM (78.19 m³/hr) | 60 SCFM (102 m³/hr) | |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | 0.1700 in H2O (0.3176 Torr) | ||||
| Maximum Sound Level | 36 dbA | 36 dbA | 36 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts |