ORION Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8038-12LBVXC

Description
FAN AXIAL 80X38MM 12VDC WIRE
Datasheet
Description
FAN AXIAL 80X38MM 12VDC WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8038-12LBVXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8038-12LBVXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8038-12LBVXC
FAN AXIAL 80X38MM 12VDC WIRE

FAN AXIAL 80X38MM 12VDC WIRE

Supplier's Site
FAN DC 80x38 12V 76cfm, vane axial - OD8038-12LBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80x38 12V 76cfm, vane axial
OD8038-12LBVXC
FAN DC 80x38 12V 76cfm, vane axial OD8038-12LBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8038-12LBVXC OD8038-12LBVXC
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 80x38 12V 76cfm, vane axial
Maximum Air Flow 83 SCFM (141 m³/hr) 76 SCFM (129 m³/hr)
Maximum Sound Level 51 dbA
Nominal Voltage 12 volts 12 volts
Nominal Power 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details