ORION Fans
DC Brushless Fans (BLDC)
OD8038-12HHBVXE10A
Description
Thermal Products
Request a Quote
Email Supplier
Datasheet
Description
Thermal Products
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
1053-OD8038-12HHBVXE10A-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
130 SCFM (221 m³/hr)
|
|
Maximum Static Pressure
|
2 in H2O (3.74 Torr)
|
|
Maximum Sound Level
|
66.5 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
226 SCFM (384 m³/hr)
Blower/Fan Type
Axial Fan
View Details