ORION Fans DC Brushless Fans (BLDC) OD8038-12HHBIP68

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 80.2 CFM (2.25m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 80.2 CFM (2.25m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD8038-12HHBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD8038-12HHBIP68-ND
DC Brushless Fans (BLDC) OD8038-12HHBIP68-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 80.2 CFM (2.25m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 80.2 CFM (2.25m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 80x38mm, 12VDC, 80.3CFM, 10.8W, 0.9A, 52dBA, 5800RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 80x38mm, 12VDC, 80.3CFM, 10.8W, 0.9A, 52dBA, 5800RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7791 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7791
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7791
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:82CFM; Noise Rating:52.2dBA; Power Rating:10.8W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:82CFM; Noise Rating:52.2dBA; Power Rating:10.8W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8038-12HHBIP68-ND OD8038-12HHBIP68 36AJ7791
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 80.2 SCFM (136 m³/hr) 82 SCFM (139 m³/hr)
Maximum Static Pressure 0.7800 in H2O (1.46 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
Axial Fan - 299DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details