Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires, Red(+), Black (-)
Motor Brushless DC, auto restart, polarity protected.
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 61.0 CFM (1.71m³/min) 2 Wire Leads
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:82CFM; Noise Rating:52.2dBA; Power Rating:10.8W; IP Rating:- RoHS Compliant: Yes
DC Fans DC Fan, 80x38mm, 12VDC, 61CFM, 0.52A, 44dBA, 4000RPM, Dual Ball Bearing, 2x Wire Leads Red (+) Black (-)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 80.5X38MM 12VDC WIRE
| ORION Fans | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD8038-12HHB | OD8038-12HHB-ND | 36AJ7790 | OD8038-12HHB | OD8038-12HHB | OD8038-12HHB |
| Product Name | OD8038 Series | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans | DC Fans | FAN DC 80X38 12V BALL, 61cfm | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 61 SCFM (104 m³/hr) | 61 SCFM (104 m³/hr) | 82 SCFM (139 m³/hr) | 61 SCFM (104 m³/hr) | 61 SCFM (104 m³/hr) | |
| Maximum Static Pressure | 0.3000 in H2O (0.5605 Torr) | 0.3000 in H2O (0.5605 Torr) | ||||
| Maximum Sound Level | 44 dbA | 44 dbA | 44 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts |