ORION Fans DC Brushless Fans (BLDC) OD8038-12HBVXC

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1270-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1270-ND
DC Brushless Fans (BLDC) 1053-1270-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 80x38 12V 99cfm, vane axial - OD8038-12HBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80x38 12V 99cfm, vane axial
OD8038-12HBVXC
FAN DC 80x38 12V 99cfm, vane axial OD8038-12HBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 99Cfm, 57Db, 14W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2627 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 99Cfm, 57Db, 14W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2627
Axial Fan, Ball, 99Cfm, 57Db, 14W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2627
AXIAL FAN, BALL, 99CFM, 57DB, 14W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:57dBA; Power Rating:14W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL, 99CFM, 57DB, 14W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:57dBA; Power Rating:14W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8038-12HBVXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8038-12HBVXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8038-12HBVXC
FAN AXIAL 80X38MM 12VDC WIRE

FAN AXIAL 80X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1270-ND OD8038-12HBVXC 89AH2627 OD8038-12HBVXC
Product Name DC Brushless Fans (BLDC) FAN DC 80x38 12V 99cfm, vane axial Axial Fan, Ball, 99Cfm, 57Db, 14W, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr)
Maximum Static Pressure 0.8100 in H2O (1.51 Torr)
Maximum Sound Level 57 dbA 57 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Axial Fans - 1444130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details