Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 69.4 CFM (1.94m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 80x38mm, 12VDC, 69.3CFM, 7.2W, 0.6A, 49dBA, 5000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
AXIAL FAN, BALL, 71CFM, 49DB, 7.2W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:49dBA; Power Rating:7.2W; IP Rating:IP68 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1857-ND | OD8038-12HBIP68 | 89AH2626 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball, 71Cfm, 49Db, 7.2W, 12V; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 69.4 SCFM (118 m³/hr) | 71 SCFM (121 m³/hr) | |
| Maximum Static Pressure | 0.5800 in H2O (1.08 Torr) | ||
| Maximum Sound Level | 49 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |