ORION Fans DC Brushless Fans (BLDC) OD8032-48HBIP68

Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1876-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1876-ND
DC Brushless Fans (BLDC) 1053-1876-ND
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 48V; Supply Voltage Vdc Orion Fans - 89AH2625 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 48V; Supply Voltage Vdc Orion Fans
89AH2625
Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 48V; Supply Voltage Vdc Orion Fans 89AH2625
AXIAL FAN, BALL, 77CFM, 50DB, 7.8W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dBA; Power Rating:7.8W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL, 77CFM, 50DB, 7.8W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dBA; Power Rating:7.8W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 80x80x32mm, 48VDC, 75.3CFM, 7.8W, 50dBA, 6000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 80x80x32mm, 48VDC, 75.3CFM, 7.8W, 50dBA, 6000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1876-ND 89AH2625 OD8032-48HBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 48V; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7300 in H2O (1.36 Torr)
Maximum Sound Level 50 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
6020-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level 42.46 dbA
View Details
12.5
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 412 SCFM (700 m³/hr)
Maximum Sound Level 65 dbA
View Details