ORION Fans DC Brushless Fans (BLDC) OD8032-24MB

Description
Fan Tubeaxial 24VDC Square - 80.5mm L x 80.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80.5mm L x 80.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1666-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1666-ND
DC Brushless Fans (BLDC) 1053-1666-ND
Fan Tubeaxial 24VDC Square - 80.5mm L x 80.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80.5mm L x 80.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7786 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7786
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7786
AXIAL FAN, BALL BEARING, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:44.8CFM; Noise Rating:36.7dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:44.8CFM; Noise Rating:36.7dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8032-24MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8032-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8032-24MB
FAN AXIAL 80.5X32MM 24VDC WIRE

FAN AXIAL 80.5X32MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x32mm, 24VDC, 45CFM, 0.1A, 37dBA, 3400RPM, Dual Ball Bearing, 2x Wire Leads UL1007 24AWG

DC Fans DC Fan, 80x32mm, 24VDC, 45CFM, 0.1A, 37dBA, 3400RPM, Dual Ball Bearing, 2x Wire Leads UL1007 24AWG

Buy Now Datasheet
FAN DC 80X32 24V BALL,45cfm - OD8032-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X32 24V BALL,45cfm
OD8032-24MB
FAN DC 80X32 24V BALL,45cfm OD8032-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1666-ND 36AJ7786 OD8032-24MB OD8032-24MB OD8032-24MB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN DC 80X32 24V BALL,45cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 44 SCFM (74.79 m³/hr) 44.8 SCFM (76.15 m³/hr) 44 SCFM (74.79 m³/hr) 45 SCFM (76.49 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
Maximum Sound Level 36 dbA 36 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
4020-5 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details
Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.30 - Filter fan - 7F3082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details