ORION Fans DC Brushless Fans (BLDC) OD8032-24HBIP69K

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8032-24HBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8032-24HBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD8032-24HBIP69K-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 77Cfm, 0.33A, 24V; Supply Voltage Vdc Orion Fans - 45AJ0133 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 77Cfm, 0.33A, 24V; Supply Voltage Vdc Orion Fans
45AJ0133
Dc Axial Fan, Ball, 77Cfm, 0.33A, 24V; Supply Voltage Vdc Orion Fans 45AJ0133
DC AXIAL FAN, BALL, 77CFM, 0.33A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dB; Power Rating:7.8W; IP Rating:IP69K RoHS Compliant: Yes

DC AXIAL FAN, BALL, 77CFM, 0.33A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dB; Power Rating:7.8W; IP Rating:IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8032-24HBIP69K-ND 45AJ0133
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 77Cfm, 0.33A, 24V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 77 SCFM (131 m³/hr) 77 SCFM (131 m³/hr)
Maximum Static Pressure 0.7300 in H2O (1.36 Torr)
Maximum Sound Level 50 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Sound Level 33 dbA
View Details
Axial Fans - 2557314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (210 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details