ORION Fans DC Brushless Fans (BLDC) OD8032-24HBIP68

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1870-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1870-ND
DC Brushless Fans (BLDC) 1053-1870-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 24V; Supply Voltage Vdc Orion Fans - 89AH2623 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 24V; Supply Voltage Vdc Orion Fans
89AH2623
Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 24V; Supply Voltage Vdc Orion Fans 89AH2623
AXIAL FAN, BALL, 77CFM, 50DB, 7.8W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dBA; Power Rating:7.8W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL, 77CFM, 50DB, 7.8W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dBA; Power Rating:7.8W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 80x80x32mm, 24VDC, 75.3CFM, 7.8W, 50dBA, 6000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 80x80x32mm, 24VDC, 75.3CFM, 7.8W, 50dBA, 6000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1870-ND 89AH2623 OD8032-24HBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 24V; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7300 in H2O (1.36 Torr)
Maximum Sound Level 50 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2090241020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 103TY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 63.6 SCFM (108 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details