Fan Tubeaxial 24VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Special Features Available — Minimums Apply*
FAN AXIAL 80.5X32MM 24VDC WIRE
DC Fans DC Fan, 80x32mm, 24VDC, 50CFM, 0.12A, 42dBA, 3800RPM, Dual Ball Bearing, 2x Wire Leads UL1007 24AWG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, 49.8CFM, 41.8DB, 0.12A, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:49.8CFM; Noise Rating:41.8dBA; Power Rating:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1267-ND | 70103772 | OD8032-24HB | OD8032-24HB | OD8032-24HB | 89AH2622 |
| Product Name | DC Brushless Fans (BLDC) | Fan; 80 x 80 mm; 32 mm; 24; 42 CFM (Max.); 40 dBA; Ball; 0.38 A; 4800 RPM; DC | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | FAN DC 80X32 24V BALL, 50cfm | Axial Fan, 49.8Cfm, 41.8Db, 0.12A, 24Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 50 SCFM (84.99 m³/hr) | 42 SCFM (71.39 m³/hr) | 50 SCFM (84.99 m³/hr) | 50 SCFM (84.99 m³/hr) | 49.8 SCFM (84.65 m³/hr) | |
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) | 0.4300 in H2O (0.8034 Torr) | ||||
| Maximum Sound Level | 42 dbA | 40 dbA | 42 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts |