ORION Fans DC Fans OD8032-12MS

Description
DC Fans DC Fan, 80x32mm, 12VDC, 32CFM, Sleeve Bearing, 2x Wire Leads UL1007 24AWG
Datasheet
Description
DC Fans DC Fan, 80x32mm, 12VDC, 32CFM, Sleeve Bearing, 2x Wire Leads UL1007 24AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x32mm, 12VDC, 32CFM, Sleeve Bearing, 2x Wire Leads UL1007 24AWG

DC Fans DC Fan, 80x32mm, 12VDC, 32CFM, Sleeve Bearing, 2x Wire Leads UL1007 24AWG

Buy Now Datasheet
FAN DC 80X32 12V SLEEVE, 32cfm - OD8032-12MS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X32 12V SLEEVE, 32cfm
OD8032-12MS
FAN DC 80X32 12V SLEEVE, 32cfm OD8032-12MS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8032-12MS OD8032-12MS
Product Name DC Fans FAN DC 80X32 12V SLEEVE, 32cfm
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details