ORION Fans DC Brushless Fans (BLDC) OD8032-12MBIP68

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 69.0 CFM (1.93m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 69.0 CFM (1.93m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8032-12MBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8032-12MBIP68-ND
DC Brushless Fans (BLDC) 1053-OD8032-12MBIP68-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 69.0 CFM (1.93m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 69.0 CFM (1.93m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7782 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7782
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7782
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:70.8CFM; Noise Rating:48dB; Power Rating:6W; Rated Speed:5500rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:70.8CFM; Noise Rating:48dB; Power Rating:6W; Rated Speed:5500rpmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 80x32mm, 12VDC, 69.1CFM, 6W, 0.5A, 48dBA, 5500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 80x32mm, 12VDC, 69.1CFM, 6W, 0.5A, 48dBA, 5500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8032-12MBIP68-ND 36AJ7782 OD8032-12MBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 69 SCFM (117 m³/hr) 70.8 SCFM (120 m³/hr)
Maximum Static Pressure 0.6100 in H2O (1.14 Torr)
Maximum Sound Level 48 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Backward Curved Fan - UNO674004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details