ORION Fans DC Brushless Fans (BLDC) OD8032-12MB

Description
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1664-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1664-ND
DC Brushless Fans (BLDC) 1053-1664-ND
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 80X32 12V BALL, 45cfm - OD8032-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X32 12V BALL, 45cfm
OD8032-12MB
FAN DC 80X32 12V BALL, 45cfm OD8032-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7781 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7781
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7781
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:44.8CFM; Noise Rating:36.7dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:44.8CFM; Noise Rating:36.7dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8032-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8032-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8032-12MB
FAN AXIAL 80.5X32MM 12VDC WIRE

FAN AXIAL 80.5X32MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x32mm, 12VDC, 5CFM, 0.16A, 37dBA, 3400RPM, Dual Ball Bearing, 2x Wire Leads UL1007 24AWG

DC Fans DC Fan, 80x32mm, 12VDC, 5CFM, 0.16A, 37dBA, 3400RPM, Dual Ball Bearing, 2x Wire Leads UL1007 24AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1664-ND OD8032-12MB 36AJ7781 OD8032-12MB OD8032-12MB
Product Name DC Brushless Fans (BLDC) FAN DC 80X32 12V BALL, 45cfm Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 44 SCFM (74.79 m³/hr) 45 SCFM (76.49 m³/hr) 44.8 SCFM (76.15 m³/hr) 44 SCFM (74.79 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
Maximum Sound Level 36 dbA 36 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details