Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 81.5 CFM (2.28m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 80x32mm, 12VDC, 81.6CFM, 8.4W, 0.7A, 53dBA, 6400RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:83.1CFM; Noise Rating:53dB; Power Rating:8.4W; IP Rating:IP68 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD8032-12HHBIP68-ND | OD8032-12HHBIP68 | 36AJ7777 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 81.5 SCFM (139 m³/hr) | 83.1 SCFM (141 m³/hr) | |
| Maximum Static Pressure | 0.7900 in H2O (1.48 Torr) | ||
| Maximum Sound Level | 53 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |