ORION Fans DC Brushless Fans (BLDC) OD8032-12HBIP69K

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8032-12HBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8032-12HBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD8032-12HBIP69K-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 77Cfm, 0.65A, 12V; Supply Voltage Vdc Orion Fans - 45AJ0132 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 77Cfm, 0.65A, 12V; Supply Voltage Vdc Orion Fans
45AJ0132
Dc Axial Fan, Ball, 77Cfm, 0.65A, 12V; Supply Voltage Vdc Orion Fans 45AJ0132
DC AXIAL FAN, BALL, 77CFM, 0.65A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dB; Power Rating:7.8W; IP Rating:IP69K RoHS Compliant: Yes

DC AXIAL FAN, BALL, 77CFM, 0.65A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dB; Power Rating:7.8W; IP Rating:IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8032-12HBIP69K-ND 45AJ0132
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 77Cfm, 0.65A, 12V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 77 SCFM (131 m³/hr) 77 SCFM (131 m³/hr)
Maximum Static Pressure 0.7300 in H2O (1.36 Torr)
Maximum Sound Level 50 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 315639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1447 SCFM (2460 m³/hr)
Maximum Sound Level 78 dbA
View Details
0.16 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA135 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1413 SCFM (0.2401 m³/hr)
Maximum Static Pressure 0.0670 in H2O (0.1252 Torr)
View Details
Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details