ORION Fans DC Brushless Fans (BLDC) OD8032-12HB

Description
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1266-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1266-ND
DC Brushless Fans (BLDC) 1053-1266-ND
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8032-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8032-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8032-12HB
FAN AXIAL 80.5X32MM 12VDC WIRE

FAN AXIAL 80.5X32MM 12VDC WIRE

Supplier's Site
Axial Fan, 49.8Cfm, 41Db, 0.19A, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2620 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 49.8Cfm, 41Db, 0.19A, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2620
Axial Fan, 49.8Cfm, 41Db, 0.19A, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2620
AXIAL FAN, 49.8CFM, 41DB, 0.19A, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:49.8CFM; Noise Rating:41dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 49.8CFM, 41DB, 0.19A, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:49.8CFM; Noise Rating:41dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 80X32 12V BALL, 50cfm - OD8032-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X32 12V BALL, 50cfm
OD8032-12HB
FAN DC 80X32 12V BALL, 50cfm OD8032-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fan; 80 x 80 mm; 32 mm; 12; 42 CFM (Max.); 40 dBA; Ball; 0.55 A; 4800 RPM; DC - 70103771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 x 80 mm; 32 mm; 12; 42 CFM (Max.); 40 dBA; Ball; 0.55 A; 4800 RPM; DC
70103771
Fan; 80 x 80 mm; 32 mm; 12; 42 CFM (Max.); 40 dBA; Ball; 0.55 A; 4800 RPM; DC 70103771
Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.

Special Features Available — Minimums Apply*

  • Tachometers
  • Alarms
  • Thermal Speed Control
  • PWM (Pulse Width Modulated) Inputs
  • Low Heat
  • High Air Flow
  • Low Power Consumption
  • 300,000+ Hours MTBF
  • Terminal Connections *Contact your local Allied sales representative.
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x32mm, 12VDC, 50CFM, 0.19A, 42dBA, 3800RPM, Dual Ball Bearing, 2x Wire Leads UL1007 24AWG

DC Fans DC Fan, 80x32mm, 12VDC, 50CFM, 0.19A, 42dBA, 3800RPM, Dual Ball Bearing, 2x Wire Leads UL1007 24AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1266-ND OD8032-12HB 89AH2620 OD8032-12HB 70103771 OD8032-12HB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 49.8Cfm, 41Db, 0.19A, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 80X32 12V BALL, 50cfm Fan; 80 x 80 mm; 32 mm; 12; 42 CFM (Max.); 40 dBA; Ball; 0.55 A; 4800 RPM; DC DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr) 49.8 SCFM (84.65 m³/hr) 50 SCFM (84.99 m³/hr) 42 SCFM (71.39 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr) 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 40 dbA 40 dbA 40 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (234 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 148DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 237 SCFM (403 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details