ORION Fans DC Brushless Fans (BLDC) OD8025-48LBXE

Description
FAN AXIAL 80X25MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 80X25MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8025-48LBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8025-48LBXE-ND
DC Brushless Fans (BLDC) 1053-OD8025-48LBXE-ND
FAN AXIAL 80X25MM 48VDC WIRE

FAN AXIAL 80X25MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 80Mm, 5990Rpm, 48V, 0.3A; Supply Voltage Vdc Orion Fans - 47AK2982 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 80Mm, 5990Rpm, 48V, 0.3A; Supply Voltage Vdc Orion Fans
47AK2982
Dc Fan, Ball, 80Mm, 5990Rpm, 48V, 0.3A; Supply Voltage Vdc Orion Fans 47AK2982
DC FAN, BALL, 80MM, 5990RPM, 48V, 0.3A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:64.6CFM; Noise Rating:50.3dB; Power Rating:14.4W; IP Rating:

DC FAN, BALL, 80MM, 5990RPM, 48V, 0.3A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:64.6CFM; Noise Rating:50.3dB; Power Rating:14.4W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8025-48LBXE-ND 47AK2982
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 80Mm, 5990Rpm, 48V, 0.3A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 64.6 SCFM (110 m³/hr) 64.6 SCFM (110 m³/hr)
Maximum Static Pressure 0.6300 in H2O (1.18 Torr)
Maximum Sound Level 50.3 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 92.96 SCFM (158 m³/hr)
Blower/Fan Type Axial Fan
View Details
4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 39.19 dbA
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510CHMW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Sound Level 23 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
Axial Fan - 126LH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details