ORION Fans DC Brushless Fans (BLDC) OD8025-48HHBXE

Description
FAN AXIAL 80X25MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 80X25MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8025-48HHBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8025-48HHBXE-ND
DC Brushless Fans (BLDC) 1053-OD8025-48HHBXE-ND
FAN AXIAL 80X25MM 48VDC WIRE

FAN AXIAL 80X25MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 80Mm, 9450Rpm, 48V, 0.6A; Supply Voltage Vdc Orion Fans - 47AK2981 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 80Mm, 9450Rpm, 48V, 0.6A; Supply Voltage Vdc Orion Fans
47AK2981
Dc Fan, Ball, 80Mm, 9450Rpm, 48V, 0.6A; Supply Voltage Vdc Orion Fans 47AK2981
DC FAN, BALL, 80MM, 9450RPM, 48V, 0.6A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:104.6CFM; Noise Rating:65.2dB; Power Rating:28.8W; IP Rating:

DC FAN, BALL, 80MM, 9450RPM, 48V, 0.6A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:104.6CFM; Noise Rating:65.2dB; Power Rating:28.8W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8025-48HHBXE-ND 47AK2981
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 80Mm, 9450Rpm, 48V, 0.6A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr)
Maximum Static Pressure 1.6 in H2O (2.99 Torr)
Maximum Sound Level 65.2 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
60x60x25mm, 12 VDC, 31.643 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBKW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure 0.4450 in H2O (0.8314 Torr)
View Details
2 suppliers
Axial Fans - 1442027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.82 SCFM (3.1 m³/hr)
Blower/Fan Type Axial Fan
View Details