ORION Fans DC Brushless Fans (BLDC) OD8025-48HBXE

Description
FAN AXIAL 80X25MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 80X25MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8025-48HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8025-48HBXE-ND
DC Brushless Fans (BLDC) 1053-OD8025-48HBXE-ND
FAN AXIAL 80X25MM 48VDC WIRE

FAN AXIAL 80X25MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 80Mm, 8000Rpm, 48V, 0.5A; Supply Voltage Vdc Orion Fans - 47AK2980 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 80Mm, 8000Rpm, 48V, 0.5A; Supply Voltage Vdc Orion Fans
47AK2980
Dc Fan, Ball, 80Mm, 8000Rpm, 48V, 0.5A; Supply Voltage Vdc Orion Fans 47AK2980
DC FAN, BALL, 80MM, 8000RPM, 48V, 0.5A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:85.8CFM; Noise Rating:60.1dB; Power Rating:24W; IP Rating:

DC FAN, BALL, 80MM, 8000RPM, 48V, 0.5A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:85.8CFM; Noise Rating:60.1dB; Power Rating:24W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8025-48HBXE-ND 47AK2980
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 80Mm, 8000Rpm, 48V, 0.5A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 85.8 SCFM (146 m³/hr) 85.8 SCFM (146 m³/hr)
Maximum Static Pressure 1.2 in H2O (2.24 Torr)
Maximum Sound Level 60.1 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers
4028-5 Series 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.38 to ? in H2O (2.59 to ? Torr)
Maximum Sound Level 51.4 dbA
View Details
Backward Curved Fan - N88-63314 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10038 SCFM (17062 m³/hr)
Maximum Sound Level 95 dbA
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details