ORION Fans DC Brushless Fans (BLDC) OD8025-48HBIP68

Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1875-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1875-ND
DC Brushless Fans (BLDC) 1053-1875-ND
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 80x25mm, 48VDC, 40CFM, 3.8W, 0.08A, 33dBA, 3300RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 80x25mm, 48VDC, 40CFM, 3.8W, 0.08A, 33dBA, 3300RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball, 40Cfm, 33Db, 3.8W, 48V; Supply Voltage Vdc Orion Fans - 89AH2619 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 40Cfm, 33Db, 3.8W, 48V; Supply Voltage Vdc Orion Fans
89AH2619
Axial Fan, Ball, 40Cfm, 33Db, 3.8W, 48V; Supply Voltage Vdc Orion Fans 89AH2619
AXIAL FAN, BALL, 40CFM, 33DB, 3.8W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:33dBA; Power Rating:3.8W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL, 40CFM, 33DB, 3.8W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:33dBA; Power Rating:3.8W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1875-ND OD8025-48HBIP68 89AH2619
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 40Cfm, 33Db, 3.8W, 48V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010BBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers