ORION Fans Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 24 VDC; 32 CFM (Max.); 27 dB; Sleeve OD8025-24MS

Description
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards
Description
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Suppliers

Company
Product
Description
Supplier Links
Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 24 VDC; 32 CFM (Max.); 27 dB; Sleeve - 70103614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 24 VDC; 32 CFM (Max.); 27 dB; Sleeve
70103614
Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 24 VDC; 32 CFM (Max.); 27 dB; Sleeve 70103614
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-24MS - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-24MS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-24MS
FAN AXIAL 80X25MM 24VDC WIRE

FAN AXIAL 80X25MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 70103614 OD8025-24MS
Product Name Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 24 VDC; 32 CFM (Max.); 27 dB; Sleeve Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr) 31 SCFM (52.69 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 27 dbA 28 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.20 - Filter Fan - 7F20812010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Axial Fan - 148DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 237 SCFM (403 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details