ORION Fans Fans, Thermal Management - DC Brushless Fans (BLDC) OD8025-24MB

Description
Win Source Part Number: 1231992-OD8025-24MB Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: OD8025 Features: Auto Restart Termination: 2 Wire Leads Package: Box Standard Package: 1 Voltage - Rated: 24VDC Power (Watts): 0.96 W Lifetime @ Temp.: 65000 Hrs @ 45°C Weight: 0.191 lb (86.64 g) Width: 25.00mm Air Flow: 31.0 CFM (0.868m³/min) Static Pressure: 0.100 in H2O (24.9 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 28.0dB RPM: 2500 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: -4 ~ 167°F (-20 ~ 75°C) Dimension: Square - 80mm L x 80mm H ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.060A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Orion Fans Other Names: 1053-1264,OD8025-24M BX,OD802524MB Base Product Number: OD8025 Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1231992-OD8025-24MB Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: OD8025 Features: Auto Restart Termination: 2 Wire Leads Package: Box Standard Package: 1 Voltage - Rated: 24VDC Power (Watts): 0.96 W Lifetime @ Temp.: 65000 Hrs @ 45°C Weight: 0.191 lb (86.64 g) Width: 25.00mm Air Flow: 31.0 CFM (0.868m³/min) Static Pressure: 0.100 in H2O (24.9 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 28.0dB RPM: 2500 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: -4 ~ 167°F (-20 ~ 75°C) Dimension: Square - 80mm L x 80mm H ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.060A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Orion Fans Other Names: 1053-1264,OD8025-24M BX,OD802524MB Base Product Number: OD8025 Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1231992-OD8025-24MB - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1231992-OD8025-24MB
Fans, Thermal Management - DC Brushless Fans (BLDC) 1231992-OD8025-24MB
Win Source Part Number: 1231992-OD8025-24MB Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: OD8025 Features: Auto Restart Termination: 2 Wire Leads Package: Box Standard Package: 1 Voltage - Rated: 24VDC Power (Watts): 0.96 W Lifetime @ Temp.: 65000 Hrs @ 45°C Weight: 0.191 lb (86.64 g) Width: 25.00mm Air Flow: 31.0 CFM (0.868m³/min) Static Pressure: 0.100 in H2O (24.9 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 28.0dB RPM: 2500 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: -4 ~ 167°F (-20 ~ 75°C) Dimension: Square - 80mm L x 80mm H ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.060A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Orion Fans Other Names: 1053-1264,OD8025-24M BX,OD802524MB Base Product Number: OD8025 Approval Agency: cURus, TUV

Win Source Part Number: 1231992-OD8025-24MB
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: OD8025
Features: Auto Restart
Termination: 2 Wire Leads
Package: Box
Standard Package: 1
Voltage - Rated: 24VDC
Power (Watts): 0.96 W
Lifetime @ Temp.: 65000 Hrs @ 45°C
Weight: 0.191 lb (86.64 g)
Width: 25.00mm
Air Flow: 31.0 CFM (0.868m³/min)
Static Pressure: 0.100 in H2O (24.9 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 28.0dB
RPM: 2500 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: -4 ~ 167°F (-20 ~ 75°C)
Dimension: Square - 80mm L x 80mm H
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.060A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Orion Fans
Other Names: 1053-1264,OD8025-24MBX,OD802524MB
Base Product Number: OD8025
Approval Agency: cURus, TUV

Buy Now Datasheet
DC Brushless Fans (BLDC) - 1053-1264-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1264-ND
DC Brushless Fans (BLDC) 1053-1264-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-24MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-24MB
FAN AXIAL 80X25MM 24VDC WIRE

FAN AXIAL 80X25MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 24VDC, 31CFM, 0.06A, 28dBA, 2500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 80x25mm, 24VDC, 31CFM, 0.06A, 28dBA, 2500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, 31Cfm, 28Db, 24Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans - 89AH2618 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 31Cfm, 28Db, 24Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans
89AH2618
Axial Fan, 31Cfm, 28Db, 24Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans 89AH2618
AXIAL FAN, 31CFM, 28DB, 24VDC, 80X25MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:28dBA; Power Rating:960mW; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 31CFM, 28DB, 24VDC, 80X25MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:28dBA; Power Rating:960mW; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 24 VDC; 32 CFM (Max.); 27 dB; Ball - 70103452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 24 VDC; 32 CFM (Max.); 27 dB; Ball
70103452
Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 24 VDC; 32 CFM (Max.); 27 dB; Ball 70103452
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
FAN DC 80X25 24V BALL, 31cfm - OD8025-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X25 24V BALL, 31cfm
OD8025-24MB
FAN DC 80X25 24V BALL, 31cfm OD8025-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1231992-OD8025-24MB 1053-1264-ND OD8025-24MB OD8025-24MB 89AH2618 70103452 OD8025-24MB
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 31Cfm, 28Db, 24Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 24 VDC; 32 CFM (Max.); 27 dB; Ball FAN DC 80X25 24V BALL, 31cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31 SCFM (52.69 m³/hr) 31 SCFM (52.69 m³/hr) 31 SCFM (52.69 m³/hr) 31 SCFM (52.69 m³/hr) 31 SCFM (52.69 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr) 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 28 dbA 28 dbA 28 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - M29-A3 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 709 SCFM (1205 m³/hr)
Maximum Sound Level 69 dbA
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details