ORION Fans Sealed Sleeve Bearing Fan OD8025-24HSS

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Sleeve Bearing Fan - OD8025-24HSS - ORION Fans
Dallas, TX, USA
Sealed Sleeve Bearing Fan
OD8025-24HSS
Sealed Sleeve Bearing Fan OD8025-24HSS
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-1262-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1262-ND
DC Brushless Fans (BLDC) 1053-1262-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sealed Sleeve 40.0 CFM (1.12m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sealed Sleeve 40.0 CFM (1.12m³/min) 2 Wire Leads

Buy Now Datasheet
FAN; 80 MM X 80 MM ; 25 MM; 24 VDC; 40CFM ; 34 DB; SEALED SLEEVE; 0.16A; DC - 70103434 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN; 80 MM X 80 MM ; 25 MM; 24 VDC; 40CFM ; 34 DB; SEALED SLEEVE; 0.16A; DC
70103434
FAN; 80 MM X 80 MM ; 25 MM; 24 VDC; 40CFM ; 34 DB; SEALED SLEEVE; 0.16A; DC 70103434
This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-24HSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-24HSS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-24HSS
FAN AXIAL 80X25MM 24VDC WIRE

FAN AXIAL 80X25MM 24VDC WIRE

Supplier's Site
Axial Fan, 40Cfm, 34Db, 2.4W, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2616 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Cfm, 34Db, 2.4W, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2616
Axial Fan, 40Cfm, 34Db, 2.4W, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2616
AXIAL FAN, 40CFM, 34DB, 2.4W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:40CFM; Noise Rating:34dBA; Power Rating:2.4W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 40CFM, 34DB, 2.4W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:40CFM; Noise Rating:34dBA; Power Rating:2.4W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 80X25 24V Sealed Sleeve 40cfm - OD8025-24HSS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X25 24V Sealed Sleeve 40cfm
OD8025-24HSS
FAN DC 80X25 24V Sealed Sleeve 40cfm OD8025-24HSS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 24VDC, 40CFM, 0.16A, 35dBA, 3100RPM, Sealed Sleeve Bearing, Wire Leads

DC Fans DC Fan, 80x25mm, 24VDC, 40CFM, 0.16A, 35dBA, 3100RPM, Sealed Sleeve Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8025-24HSS 1053-1262-ND 70103434 OD8025-24HSS 89AH2616 OD8025-24HSS OD8025-24HSS
Product Name Sealed Sleeve Bearing Fan DC Brushless Fans (BLDC) FAN; 80 MM X 80 MM ; 25 MM; 24 VDC; 40CFM ; 34 DB; SEALED SLEEVE; 0.16A; DC Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 40Cfm, 34Db, 2.4W, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 80X25 24V Sealed Sleeve 40cfm DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr) 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 34 dbA 34 dbA 34 dbA 34 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details