The Axial Fan, Ball Bearing, 80mm, 24VDC from Orion Fans features a robust design suitable for various applications. It operates at a supply voltage of 24VDC and has a power rating of 2.9W. The fan is constructed with a PBT frame and impeller, both rated UL94 V-0 for flame resistance. It utilizes a dual ball bearing system, ensuring durability and longevity, with a life expectancy of 60,000 hours at 45°C. The fan is rated for an airflow of 48 CFM and operates at a noise level of 35 dBA. It is also IP68 rated, indicating excellent protection against dust and water ingress. The operating temperature range is -15°C to +65°C, making it suitable for various environmental conditions. This fan is designed for applications requiring reliable performance in challenging conditions.
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 48.0 CFM (1.34m³/min) 2 Wire Leads
AXIAL FAN, BALL BEARING, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:48CFM; Noise Rating:35dBA; Power Rating:2.9W; IP Rating:IP68 RoHS Compliant: Yes
DC Fans DC Axial Fan, 80x25mm, 24VDC, 48CFM, 2.9W, 0.12A, 35dBA, 3800RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD8025-24HHBIP68-ND | 36AJ7773 | OD8025-24HHBIP68 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 48 SCFM (81.59 m³/hr) | 48 SCFM (81.59 m³/hr) | |
| Maximum Static Pressure | 0.2600 in H2O (0.4858 Torr) | ||
| Maximum Sound Level | 35 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |