ORION Fans DC Brushless Fans (BLDC) OD8025-24HBXE

Description
FAN AXIAL 80X25MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 80X25MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8025-24HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8025-24HBXE-ND
DC Brushless Fans (BLDC) 1053-OD8025-24HBXE-ND
FAN AXIAL 80X25MM 24VDC WIRE

FAN AXIAL 80X25MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 80Mm, 8000Rpm, 24V, 0.7A; Supply Voltage Vdc Orion Fans - 47AK2976 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 80Mm, 8000Rpm, 24V, 0.7A; Supply Voltage Vdc Orion Fans
47AK2976
Dc Fan, Ball, 80Mm, 8000Rpm, 24V, 0.7A; Supply Voltage Vdc Orion Fans 47AK2976
DC FAN, BALL, 80MM, 8000RPM, 24V, 0.7A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:85.8CFM; Noise Rating:60.1dB; Power Rating:16.8W; IP Rating:

DC FAN, BALL, 80MM, 8000RPM, 24V, 0.7A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:85.8CFM; Noise Rating:60.1dB; Power Rating:16.8W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8025-24HBXE-ND 47AK2976
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 80Mm, 8000Rpm, 24V, 0.7A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 85.8 SCFM (146 m³/hr) 85.8 SCFM (146 m³/hr)
Maximum Static Pressure 1.2 in H2O (2.24 Torr)
Maximum Sound Level 60.1 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFG4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
AC Fans - Q582-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure 0.0890 in H2O (0.1663 Torr)
View Details
3 suppliers