Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 3 Wire Leads
DC AXIAL FAN, BALL, 40.1CFM, 0.12A, 24V ROHS COMPLIANT: YES
FAN AXIAL 80X25MM 24VDC WIRE
DC Fans DC Fan, 80x25mm, 24VDC, 40CFM, Ball Bearing, 2x Wire Leads 24AWG, Open Collector Alarm
Fan, 80mm SQ x 25mm DP 24VDC 40CFM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1418-ND | 51AK1746 | OD8025-24HB02A | OD8025-24HB02A | OD8025-24HB02A |
| Product Name | DC Brushless Fans (BLDC) | Dc Axial Fan, Ball, 40.1Cfm, 0.12A, 24V Rohs Compliant Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | ORIN MISC |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 40 SCFM (67.99 m³/hr) | 40 SCFM (67.99 m³/hr) | |||
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | ||||
| Maximum Sound Level | 35 dbA | 35 dbA | |||
| Nominal Voltage | 24 volts | 24 volts |