ORION Fans DC Brushless Fans (BLDC) OD8025-24HB

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1260-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1260-ND
DC Brushless Fans (BLDC) 1053-1260-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-24HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-24HB
FAN AXIAL 80X25MM 24VDC WIRE

FAN AXIAL 80X25MM 24VDC WIRE

Supplier's Site
ORIN Axial - OD8025-24HB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OD8025-24HB
ORIN Axial OD8025-24HB
Fan DC 80X25 24V Ball

Fan DC 80X25 24V Ball

Supplier's Site
FAN DC 80X25 24V BALL, 40cfm - OD8025-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X25 24V BALL, 40cfm
OD8025-24HB
FAN DC 80X25 24V BALL, 40cfm OD8025-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 24VDC, 40CFM, 0.1A, 35dBA, 3100RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 80x25mm, 24VDC, 40CFM, 0.1A, 35dBA, 3100RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, 40Cfm, 35Db, 24Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans - 89AH2613 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Cfm, 35Db, 24Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans
89AH2613
Axial Fan, 40Cfm, 35Db, 24Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans 89AH2613
AXIAL FAN, 40CFM, 35DB, 24VDC, 80X25MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:35dBA; Power Rating:1.44W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 40CFM, 35DB, 24VDC, 80X25MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:35dBA; Power Rating:1.44W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;24V;Plastic;40 CFM;3100 RPM;35dB;0.11A;Dual Ball Bearing;Leads;80x25mm - 70103504 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;24V;Plastic;40 CFM;3100 RPM;35dB;0.11A;Dual Ball Bearing;Leads;80x25mm
70103504
Fan;DC;24V;Plastic;40 CFM;3100 RPM;35dB;0.11A;Dual Ball Bearing;Leads;80x25mm 70103504
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1260-ND OD8025-24HB OD8025-24HB OD8025-24HB OD8025-24HB 89AH2613 70103504
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) ORIN Axial FAN DC 80X25 24V BALL, 40cfm DC Fans Axial Fan, 40Cfm, 35Db, 24Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans Fan;DC;24V;Plastic;40 CFM;3100 RPM;35dB;0.11A;Dual Ball Bearing;Leads;80x25mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr) 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 35 dbA 35 dbA 35 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (387 m³/hr)
Running Current 0.1200 amps
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
5010-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details