ORION Fans DC Brushless Fans (BLDC) OD8025-12MB

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1259-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1259-ND
DC Brushless Fans (BLDC) 1053-1259-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 31Cfm, 28Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans - 89AH2612 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 31Cfm, 28Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans
89AH2612
Axial Fan, 31Cfm, 28Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans 89AH2612
AXIAL FAN, 31CFM, 28DB, 12VDC, 80X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:28dBA; Power Rating:960mW; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 31CFM, 28DB, 12VDC, 80X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:28dBA; Power Rating:960mW; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;PBT,UL94-O Plastic;12V;31 CFM;.15A;1.45W;28db;2500RPM;Leads;80x25mm - 70103443 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;PBT,UL94-O Plastic;12V;31 CFM;.15A;1.45W;28db;2500RPM;Leads;80x25mm
70103443
Fan;DC;PBT,UL94-O Plastic;12V;31 CFM;.15A;1.45W;28db;2500RPM;Leads;80x25mm 70103443
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-12MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-12MB
FAN AXIAL 80X25MM 12VDC WIRE

FAN AXIAL 80X25MM 12VDC WIRE

Supplier's Site
FAN DC 80X25 12V BALL, 31cfm - OD8025-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X25 12V BALL, 31cfm
OD8025-12MB
FAN DC 80X25 12V BALL, 31cfm OD8025-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 12VDC, 31CFM, 0.13A, 28dBA, 2500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 80x25mm, 12VDC, 31CFM, 0.13A, 28dBA, 2500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1259-ND 89AH2612 70103443 OD8025-12MB OD8025-12MB OD8025-12MB
Product Name DC Brushless Fans (BLDC) Axial Fan, 31Cfm, 28Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans Fan;DC;PBT,UL94-O Plastic;12V;31 CFM;.15A;1.45W;28db;2500RPM;Leads;80x25mm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 80X25 12V BALL, 31cfm DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31 SCFM (52.69 m³/hr) 31 SCFM (52.69 m³/hr) 31 SCFM (52.69 m³/hr) 31 SCFM (52.69 m³/hr) 31 SCFM (52.69 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr) 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 28 dbA 28 dbA 28 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level 34.38 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details