FAN AXIAL 80X25MM 12VDC WIRE
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19CFM; Noise Rating:15dB; Power Rating:490mW; IP Rating:- RoHS Compliant: Yes
DC Fans DC Fan, 80x25mm, 12VDC, 19CFM, Ball Bearing, 2x Wire Leads 24AWG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD8025-12LLB | 36AJ7771 | OD8025-12LLB | OD8025-12LLB |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans | DC Fans | FAN DC 80X25 12V BALL, 19cfm |
| Maximum Air Flow | 19 SCFM (32.29 m³/hr) | 19 SCFM (32.29 m³/hr) | 19 SCFM (32.29 m³/hr) | |
| Maximum Sound Level | 19 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | |
| Nominal Power | 0 watts | 0 watts | ||
| Motor Type | Brushless | DC |