FAN AXIAL 80X25MM 12VDC WIRE
DC FAN, BALL, 80MM, 5990RPM, 12V, 0.6A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:64.6CFM; Noise Rating:50.3dB; Power Rating:7.2W; IP Rating:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD8025-12LBXE-ND | 47AK2974 |
| Product Name | DC Brushless Fans (BLDC) | Dc Fan, Ball, 80Mm, 5990Rpm, 12V, 0.6A; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 64.6 SCFM (110 m³/hr) | 64.6 SCFM (110 m³/hr) |
| Maximum Static Pressure | 0.6300 in H2O (1.18 Torr) | |
| Maximum Sound Level | 50.3 dbA | |
| Nominal Voltage | 12 volts | 12 volts |