ORION Fans DC Brushless Fans (BLDC) OD8025-12LB

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.0 CFM (0.728m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.0 CFM (0.728m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1258-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1258-ND
DC Brushless Fans (BLDC) 1053-1258-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.0 CFM (0.728m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.0 CFM (0.728m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 26Cfm, 23Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans - 89AH2611 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 26Cfm, 23Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans
89AH2611
Axial Fan, 26Cfm, 23Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans 89AH2611
AXIAL FAN, 26CFM, 23DB, 12VDC, 80X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:23dBA; Power Rating:600mW; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 26CFM, 23DB, 12VDC, 80X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:23dBA; Power Rating:600mW; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 12VDC, 26CFM, 0.09A, 23dBA, 2100RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 80x25mm, 12VDC, 26CFM, 0.09A, 23dBA, 2100RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-12LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-12LB
FAN AXIAL 80X25MM 12VDC WIRE

FAN AXIAL 80X25MM 12VDC WIRE

Supplier's Site
Fan;DC;PBT,UL94V-O Plastic;12V;26 CFM;23 dB;0.96W;0.08 A;Dual Ball;Leads;80x25mm - 70103413 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;PBT,UL94V-O Plastic;12V;26 CFM;23 dB;0.96W;0.08 A;Dual Ball;Leads;80x25mm
70103413
Fan;DC;PBT,UL94V-O Plastic;12V;26 CFM;23 dB;0.96W;0.08 A;Dual Ball;Leads;80x25mm 70103413
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
FAN DC 80X25 12V BALL, 26cfm - OD8025-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X25 12V BALL, 26cfm
OD8025-12LB
FAN DC 80X25 12V BALL, 26cfm OD8025-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc. Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1258-ND 89AH2611 OD8025-12LB OD8025-12LB 70103413 OD8025-12LB
Product Name DC Brushless Fans (BLDC) Axial Fan, 26Cfm, 23Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;DC;PBT,UL94V-O Plastic;12V;26 CFM;23 dB;0.96W;0.08 A;Dual Ball;Leads;80x25mm FAN DC 80X25 12V BALL, 26cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 26 SCFM (44.19 m³/hr) 26 SCFM (44.19 m³/hr) 26 SCFM (44.19 m³/hr) 31 SCFM (52.69 m³/hr) 26 SCFM (44.19 m³/hr)
Maximum Static Pressure 0.0700 in H2O (0.1308 Torr)
Maximum Sound Level 23 dbA 23 dbA 33 dbA
Nominal Voltage 12 volts 12 volts 12 volts 24 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF330DCT12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - UNO674004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
AC Fans - Q584-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers