ORION Fans DC Brushless Fans (BLDC) OD8025-12HHBXE

Description
FAN AXIAL 80X25MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 80X25MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8025-12HHBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8025-12HHBXE-ND
DC Brushless Fans (BLDC) 1053-OD8025-12HHBXE-ND
FAN AXIAL 80X25MM 12VDC WIRE

FAN AXIAL 80X25MM 12VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 80Mm, 9450Rpm, 12V, 1.8A; Supply Voltage Vdc Orion Fans - 47AK2973 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 80Mm, 9450Rpm, 12V, 1.8A; Supply Voltage Vdc Orion Fans
47AK2973
Dc Fan, Ball, 80Mm, 9450Rpm, 12V, 1.8A; Supply Voltage Vdc Orion Fans 47AK2973
DC FAN, BALL, 80MM, 9450RPM, 12V, 1.8A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:104.6CFM; Noise Rating:65.2dB; Power Rating:20.5W; IP Rating:

DC FAN, BALL, 80MM, 9450RPM, 12V, 1.8A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:104.6CFM; Noise Rating:65.2dB; Power Rating:20.5W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8025-12HHBXE-ND 47AK2973
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 80Mm, 9450Rpm, 12V, 1.8A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr)
Maximum Static Pressure 1.6 in H2O (2.99 Torr)
Maximum Sound Level 65.2 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BSJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 5 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details