ORION Fans DC Brushless Fans (BLDC) OD8025-12HBIP69K

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8025-12HBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8025-12HBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD8025-12HBIP69K-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 40Cfm, 0.18A, 12V; Supply Voltage Vdc Orion Fans - 45AJ0129 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 40Cfm, 0.18A, 12V; Supply Voltage Vdc Orion Fans
45AJ0129
Dc Axial Fan, Ball, 40Cfm, 0.18A, 12V; Supply Voltage Vdc Orion Fans 45AJ0129
DC AXIAL FAN, BALL, 40CFM, 0.18A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:33dB; Power Rating:2.2W; IP Rating:IP69K RoHS Compliant: Yes

DC AXIAL FAN, BALL, 40CFM, 0.18A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:33dB; Power Rating:2.2W; IP Rating:IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8025-12HBIP69K-ND 45AJ0129
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 40Cfm, 0.18A, 12V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-45300(B) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6400 SCFM (10878 m³/hr)
Maximum Sound Level 94 dbA
View Details
30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers