Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
DC Fans DC Fan, 80x25mm, 12VDC, 40CFM, Ball Bearing, Terminals, IP55 Rated
DC AXIAL FAN, BALL, 40.1CFM, 0.18A, 12V ROHS COMPLIANT: YES
FAN AXIAL 80X25MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1456-ND | OD8025-12HBIP55 | 51AK1736 | OD8025-12HBIP55 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Dc Axial Fan, Ball, 40.1Cfm, 0.18A, 12V Rohs Compliant Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 40 SCFM (67.99 m³/hr) | 40 SCFM (67.99 m³/hr) | ||
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | |||
| Maximum Sound Level | 35 dbA | 35 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |