ORION Fans DC Brushless Fans (BLDC) OD8025-12HB02A

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1417-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1417-ND
DC Brushless Fans (BLDC) 1053-1417-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 3 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 40.1Cfm, 0.18A, 12V Rohs Compliant Orion Fans - 51AK1739 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 40.1Cfm, 0.18A, 12V Rohs Compliant Orion Fans
51AK1739
Dc Axial Fan, Ball, 40.1Cfm, 0.18A, 12V Rohs Compliant Orion Fans 51AK1739
DC AXIAL FAN, BALL, 40.1CFM, 0.18A, 12V ROHS COMPLIANT: YES

DC AXIAL FAN, BALL, 40.1CFM, 0.18A, 12V ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 12VDC, 40CFM, Ball Bearing, 2x Wire Leads 24AWG, Open Collector Alarm

DC Fans DC Fan, 80x25mm, 12VDC, 40CFM, Ball Bearing, 2x Wire Leads 24AWG, Open Collector Alarm

Buy Now Datasheet
ORIN MISC - OD8025-12HB02A - Galco Industrial Electronics
Madison Heights, MI, United States
Fan, 80mm SQ x 25mm DP 12VDC 40CFM

Fan, 80mm SQ x 25mm DP 12VDC 40CFM

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-12HB02A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-12HB02A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-12HB02A
FAN AXIAL 80X25MM 12VDC WIRE

FAN AXIAL 80X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1417-ND 51AK1739 OD8025-12HB02A OD8025-12HB02A OD8025-12HB02A
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 40.1Cfm, 0.18A, 12V Rohs Compliant Orion Fans DC Fans ORIN MISC Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Thermostat Stego - 99AC3000 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 285513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.59 SCFM (69 m³/hr)
Blower/Fan Type Axial Fan
View Details
Fan Power Cord; For Use With Qualtek Electronics - 87F3907 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details