ORION Fans DC Brushless Fans (BLDC) OD8025-12HB01A

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1256-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1256-ND
DC Brushless Fans (BLDC) 1053-1256-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 12VDC, 40CFM, 0.18A, 35dBA, 3100RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

DC Fans DC Fan, 80x25mm, 12VDC, 40CFM, 0.18A, 35dBA, 3100RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

Buy Now Datasheet
FAN DC 80X25 12V BALL W/OC TACH, 40cfm - OD8025-12HB01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X25 12V BALL W/OC TACH, 40cfm
OD8025-12HB01A
FAN DC 80X25 12V BALL W/OC TACH, 40cfm OD8025-12HB01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, 40Cfm, 35Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans - 89AH2609 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Cfm, 35Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans
89AH2609
Axial Fan, 40Cfm, 35Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans 89AH2609
AXIAL FAN, 40CFM, 35DB, 12VDC, 80X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:35dBA; Power Rating:1.8W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 40CFM, 35DB, 12VDC, 80X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:35dBA; Power Rating:1.8W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-12HB01A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-12HB01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-12HB01A
FAN AXIAL 80X25MM 12VDC WIRE

FAN AXIAL 80X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1256-ND OD8025-12HB01A OD8025-12HB01A 89AH2609 OD8025-12HB01A
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 80X25 12V BALL W/OC TACH, 40cfm Axial Fan, 40Cfm, 35Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - XFF4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details