ORION Fans DC Brushless Fans (BLDC) OD8025-12HB

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1255-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1255-ND
DC Brushless Fans (BLDC) 1053-1255-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 80X25 12V BALL, 40cfm - OD8025-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X25 12V BALL, 40cfm
OD8025-12HB
FAN DC 80X25 12V BALL, 40cfm OD8025-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, 40Cfm, 35Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans - 89AH2607 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Cfm, 35Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans
89AH2607
Axial Fan, 40Cfm, 35Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans 89AH2607
AXIAL FAN, 40CFM, 35DB, 12VDC, 80X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:35dBA; Power Rating:1.8W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 40CFM, 35DB, 12VDC, 80X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:35dBA; Power Rating:1.8W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-12HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-12HB
FAN AXIAL 80X25MM 12VDC WIRE

FAN AXIAL 80X25MM 12VDC WIRE

Supplier's Site
Fan;DC;12V;Plastic;40 CFM;3100 RPM;35dB;0.25A;Dual Ball Bearing;Leads;80x25mm - 70103503 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;12V;Plastic;40 CFM;3100 RPM;35dB;0.25A;Dual Ball Bearing;Leads;80x25mm
70103503
Fan;DC;12V;Plastic;40 CFM;3100 RPM;35dB;0.25A;Dual Ball Bearing;Leads;80x25mm 70103503
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 12VDC, 40CFM, 0.18A, 35dBA, 3100RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 80x25mm, 12VDC, 40CFM, 0.18A, 35dBA, 3100RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1255-ND OD8025-12HB 89AH2607 OD8025-12HB 70103503 OD8025-12HB
Product Name DC Brushless Fans (BLDC) FAN DC 80X25 12V BALL, 40cfm Axial Fan, 40Cfm, 35Db, 12Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;DC;12V;Plastic;40 CFM;3100 RPM;35dB;0.25A;Dual Ball Bearing;Leads;80x25mm DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr) 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 35 dbA 35 dbA 35 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 125XR5 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 112 SCFM (191 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details