ORION Fans DC Brushless Fans (BLDC) OD8025-05LLB

Description
Thermal Products
Request a Quote Datasheet
Description
Thermal Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8025-05LLB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8025-05LLB-ND
DC Brushless Fans (BLDC) 1053-OD8025-05LLB-ND
Thermal Products

Thermal Products

Buy Now Datasheet
Axial Fan, Ball Bearing, 80Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 85AJ8901 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 5Vdc; Supply Voltage Vdc Orion Fans
85AJ8901
Axial Fan, Ball Bearing, 80Mm, 5Vdc; Supply Voltage Vdc Orion Fans 85AJ8901
AXIAL FAN, BALL BEARING, 80MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:22CFM; Noise Rating:21dBA; Power Rating:800mW; Rated Speed:1750rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:22CFM; Noise Rating:21dBA; Power Rating:800mW; Rated Speed:1750rpmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8025-05LLB-ND 85AJ8901
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 80Mm, 5Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 22 SCFM (37.39 m³/hr) 22 SCFM (37.39 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 21 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Axial Fans - 1118349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
60x60x20mm, 24 VDC, 16.459 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020DHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers