ORION Fans DC Brushless Fans (BLDC) OD8025-05HB

Description
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1254-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1254-ND
DC Brushless Fans (BLDC) 1053-1254-ND
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 35Cfm, 32Db, 5Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans - 89AH2606 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 35Cfm, 32Db, 5Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans
89AH2606
Axial Fan, 35Cfm, 32Db, 5Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans 89AH2606
AXIAL FAN, 35CFM, 32DB, 5VDC, 80X25MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:35CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2800rpm RoHS Compliant: Yes

AXIAL FAN, 35CFM, 32DB, 5VDC, 80X25MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:35CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-05HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-05HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-05HB
FAN AXIAL 80X25MM BALL 5VDC WIRE

FAN AXIAL 80X25MM BALL 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 5VDC, 35CFM, 32dBA, Ball Bearing, Wire Leads

DC Fans DC Fan, 80x25mm, 5VDC, 35CFM, 32dBA, Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1254-ND 89AH2606 OD8025-05HB OD8025-05HB
Product Name DC Brushless Fans (BLDC) Axial Fan, 35Cfm, 32Db, 5Vdc, 80X25Mm; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr) 35 SCFM (59.49 m³/hr) 35 SCFM (59.49 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 32 dbA 32 dbA
Nominal Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 170 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 129XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr)
Maximum Sound Level 49 dbA
View Details