ORION Fans DC Brushless Fans (BLDC) OD8020-12LB

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD8020-12LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD8020-12LB-ND
DC Brushless Fans (BLDC) OD8020-12LB-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8020-12LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8020-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8020-12LB
FAN AXIAL 80X20MM 12VDC WIRE

FAN AXIAL 80X20MM 12VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7759 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7759
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7759
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:27CFM; Noise Rating:25dB; Power Rating:1.4W; Rated Speed:2400rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:27CFM; Noise Rating:25dB; Power Rating:1.4W; Rated Speed:2400rpmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8020-12LB-ND OD8020-12LB 36AJ7759
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Blower/Fan Type Tube Axial Axial Fan
Motor Type DC Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2303045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010DAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers