Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:36dB; Power Rating:2.2W; Rated Speed:3400rpmRoHS Compliant: Yes
FAN AXIAL 80X20MM 12VDC WIRE
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD8020-12HB-ND | 36AJ7757 | OD8020-12HB |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |
| Voltage Range | 12 volts | ||
| Blower/Fan Type | Tube Axial | Axial Fan | |
| Motor Type | DC | DC | Brushless |