ORION Fans DC Brushless Fans (BLDC) OD8015-24MB

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 23.0 CFM (0.644m³/min) 2 Wire Leads
Request a Quote
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 23.0 CFM (0.644m³/min) 2 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, Ball Bearing, 80mm, 24VDC from Orion Fans features a square frame size of 80mm and a depth of 15mm. It operates at a nominal voltage of 24VDC, with a voltage range of 22.6V to 26.4V. The fan is designed to deliver an airflow of 23 CFM while maintaining a noise level of 31.1 dB. It has a power rating of 1.9W and utilizes a ball bearing system, which contributes to its longevity with an expected life of 60,000 hours at 45°C. The fan is constructed from PBT plastic, rated UL94V-0, and is compliant with RoHS standards. It is suitable for various applications requiring efficient cooling in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Axial Fan, Ball Bearing, 80mm, 24VDC from Orion Fans features a square frame size of 80mm and a depth of 15mm. It operates at a nominal voltage of 24VDC, with a voltage range of 22.6V to 26.4V. The fan is designed to deliver an airflow of 23 CFM while maintaining a noise level of 31.1 dB. It has a power rating of 1.9W and utilizes a ball bearing system, which contributes to its longevity with an expected life of 60,000 hours at 45°C. The fan is constructed from PBT plastic, rated UL94V-0, and is compliant with RoHS standards. It is suitable for various applications requiring efficient cooling in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1253-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1253-ND
DC Brushless Fans (BLDC) 1053-1253-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 23.0 CFM (0.644m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 23.0 CFM (0.644m³/min) 2 Wire Leads

Buy Now Datasheet
Fan;DC;24V;21 CFM;26 dB;2400 RPM;Ball Bearing;Wire;80x80x15 - 70103417 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;24V;21 CFM;26 dB;2400 RPM;Ball Bearing;Wire;80x80x15
70103417
Fan;DC;24V;21 CFM;26 dB;2400 RPM;Ball Bearing;Wire;80x80x15 70103417
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
FAN DC 80X15 24V BALL, 23cfm - OD8015-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X15 24V BALL, 23cfm
OD8015-24MB
FAN DC 80X15 24V BALL, 23cfm OD8015-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7756 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7756
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7756
AXIAL FAN, BALL BEARING, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:23CFM; Noise Rating:31.1dB; Power Rating:1.9W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:23CFM; Noise Rating:31.1dB; Power Rating:1.9W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x15mm, 24VDC, 23CFM, 0.08A, 26dBA, 2500RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, 80x15mm, 24VDC, 23CFM, 0.08A, 26dBA, 2500RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8015-24MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8015-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8015-24MB
FAN AXIAL 80X15MM 24VDC WIRE

FAN AXIAL 80X15MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1253-ND 70103417 OD8015-24MB 36AJ7756 OD8015-24MB OD8015-24MB
Product Name DC Brushless Fans (BLDC) Fan;DC;24V;21 CFM;26 dB;2400 RPM;Ball Bearing;Wire;80x80x15 FAN DC 80X15 24V BALL, 23cfm Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.09 m³/hr) 21 SCFM (35.69 m³/hr) 23 SCFM (39.09 m³/hr) 23 SCFM (39.09 m³/hr) 23 SCFM (39.09 m³/hr)
Maximum Static Pressure 0.0700 in H2O (0.1308 Torr)
Maximum Sound Level 26 dbA 26 dbA 26 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125XT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.6700 in H2O (1.25 Torr)
View Details