ORION Fans
DC Brushless Fans (BLDC)
OD8015-24HHB
Description
Thermal Products
Request a Quote
Email Supplier
Datasheet
Description
Thermal Products
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
1053-OD8015-24HHB-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
38 SCFM (64.59 m³/hr)
|
|
Maximum Static Pressure
|
0.1500 in H2O (0.2802 Torr)
|
|
Maximum Sound Level
|
38.1 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
230 volts
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
23 to 18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2200 SCFM (3739 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details