ORION Fans DC Brushless Fans (BLDC) OD8015-24HB02A

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1668-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1668-ND
DC Brushless Fans (BLDC) 1053-1668-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 3 Wire Leads

Buy Now Datasheet
FAN DC 80X15 24V BALL, alarm output, 31cfm - OD8015-24HB02A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X15 24V BALL, alarm output, 31cfm
OD8015-24HB02A
FAN DC 80X15 24V BALL, alarm output, 31cfm OD8015-24HB02A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x15mm, 24VDC, 30CFM, 0.08A, Ball Bearing, 3x Wire Leads, Alarm Output

DC Fans DC Fan, 80x15mm, 24VDC, 30CFM, 0.08A, Ball Bearing, 3x Wire Leads, Alarm Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8015-24HB02A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8015-24HB02A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8015-24HB02A
FAN AXIAL 80X15.5MM 24VDC WIRE

FAN AXIAL 80X15.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1668-ND OD8015-24HB02A OD8015-24HB02A OD8015-24HB02A
Product Name DC Brushless Fans (BLDC) FAN DC 80X15 24V BALL, alarm output, 31cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 SCFM (50.99 m³/hr) 31 SCFM (52.69 m³/hr) 30 SCFM (50.99 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 33 dbA 33 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.62 Watt (W) Power Brushless DC Axial Fan - D6025M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8671 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - RH20000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details