ORION Fans DC Brushless Fans (BLDC) OD8015-24HB01A

Description
FAN AXIAL 80X15MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 80X15MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8015-24HB01A-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8015-24HB01A-ND
DC Brushless Fans (BLDC) 1053-OD8015-24HB01A-ND
FAN AXIAL 80X15MM 24VDC WIRE

FAN AXIAL 80X15MM 24VDC WIRE

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x15mm, 24VDC, 30CFM, 0.1A, 33dBA, 3200RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

DC Fans DC Fan, 80x15mm, 24VDC, 30CFM, 0.1A, 33dBA, 3200RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

Buy Now Datasheet
FAN DC 80X15 24V BALL W/OC TACH, 31cfm - OD8015-24HB01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X15 24V BALL W/OC TACH, 31cfm
OD8015-24HB01A
FAN DC 80X15 24V BALL W/OC TACH, 31cfm OD8015-24HB01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8015-24HB01A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8015-24HB01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8015-24HB01A
FAN AXIAL 80X15MM 24VDC WIRE

FAN AXIAL 80X15MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7755 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7755
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7755
AXIAL FAN, BALL BEARING, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:30CFM; Noise Rating:33dB; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:30CFM; Noise Rating:33dB; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8015-24HB01A-ND OD8015-24HB01A OD8015-24HB01A OD8015-24HB01A 36AJ7755
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 80X15 24V BALL W/OC TACH, 31cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31 SCFM (52.69 m³/hr) 31 SCFM (52.69 m³/hr) 31 SCFM (52.69 m³/hr) 30 SCFM (50.99 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 34.2 dbA 34.2 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details