ORION Fans DC Brushless Fans (BLDC) OD8015-24HB

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1252-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1252-ND
DC Brushless Fans (BLDC) 1053-1252-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 2 Wire Leads

Buy Now Datasheet
Thermal Management Fans, DC - OD8015-24HB - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Fans, DC
OD8015-24HB
Thermal Management Fans, DC OD8015-24HB
Thermal Management Fans, DC

Thermal Management Fans, DC

Buy Now
Fan;DC;24V;31 CFM;33 dB;3200 RPM;Ball Bearing;Wire;80x80x15 - 70103418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;24V;31 CFM;33 dB;3200 RPM;Ball Bearing;Wire;80x80x15
70103418
Fan;DC;24V;31 CFM;33 dB;3200 RPM;Ball Bearing;Wire;80x80x15 70103418
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
FAN DC 80X15 24V BALL, 30cfm - OD8015-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X15 24V BALL, 30cfm
OD8015-24HB
FAN DC 80X15 24V BALL, 30cfm OD8015-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x15mm, 24VDC, 30CFM, 0.1A, 33dBA, 3200RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, 80x15mm, 24VDC, 30CFM, 0.1A, 33dBA, 3200RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8015-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8015-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8015-24HB
FAN AXIAL 80X15MM 24VDC WIRE

FAN AXIAL 80X15MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball, 30Cfm, 33Db, 0.1A, 24V; Supply Voltage Vdc Orion Fans - 89AH2605 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 30Cfm, 33Db, 0.1A, 24V; Supply Voltage Vdc Orion Fans
89AH2605
Axial Fan, Ball, 30Cfm, 33Db, 0.1A, 24V; Supply Voltage Vdc Orion Fans 89AH2605
AXIAL FAN, BALL, 30CFM, 33DB, 0.1A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:30CFM; Noise Rating:33dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL, 30CFM, 33DB, 0.1A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:30CFM; Noise Rating:33dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1252-ND OD8015-24HB 70103418 OD8015-24HB OD8015-24HB OD8015-24HB 89AH2605
Product Name DC Brushless Fans (BLDC) Thermal Management Fans, DC Fan;DC;24V;31 CFM;33 dB;3200 RPM;Ball Bearing;Wire;80x80x15 FAN DC 80X15 24V BALL, 30cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball, 30Cfm, 33Db, 0.1A, 24V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 SCFM (50.99 m³/hr) 31 SCFM (52.69 m³/hr) 30 SCFM (50.99 m³/hr) 30 SCFM (50.99 m³/hr) 30 SCFM (50.99 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 33 dbA 33 dbA 33 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO675004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Maximum Sound Level 83 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Type 7F.20 - Filter Fan - 7F20902410200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details